Pasternack Attenuators PE7088-12

Description
12 dB Fixed Attenuator, 2.92mm M
Request a Quote Datasheet
Description
12 dB Fixed Attenuator, 2.92mm M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7088-12-ND - DigiKey
Thief River Falls, MN, United States
12 dB Fixed Attenuator, 2.92mm M

12 dB Fixed Attenuator, 2.92mm M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7088-12-ND
Product Name Attenuators
Attenuation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 6dB Attenuator - ATN06-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details