Pasternack Attenuators PE70A1044S

Description
0 to 90 dB Push Button Step Atte
Request a Quote Datasheet
Description
0 to 90 dB Push Button Step Atte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A1044S-ND - DigiKey
Thief River Falls, MN, United States
0 to 90 dB Push Button Step Atte

0 to 90 dB Push Button Step Atte

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE70A1044S-ND
Product Name Attenuators
Attenuation 0.0 to 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details