Pasternack Attenuators PE70A1036

Description
30DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet
Description
30DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A1036-ND - DigiKey
Thief River Falls, MN, United States
30DB MAX ATTN N 100W 3GHZ

30DB MAX ATTN N 100W 3GHZ

Buy Now Datasheet
Attenuators - PE70A1036 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE70A1036
Attenuators PE70A1036
RF Attenuators 1dB ~ 30dB 0 Hz ~ 3 GHz 50 Ohms 2W Module

RF Attenuators 1dB ~ 30dB 0 Hz ~ 3 GHz 50 Ohms 2W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE70A1036-ND PE70A1036
Product Name Attenuators Attenuators
Attenuation 1 to 30 dB 1 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-V2-1W54+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 2.4mm In-Line Module
View Details
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details