Pasternack Attenuators PE70A2002

Description
Voltage Variable PIN Diode Atten
Request a Quote Datasheet
Description
Voltage Variable PIN Diode Atten
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A2002-ND - DigiKey
Thief River Falls, MN, United States
Voltage Variable PIN Diode Atten

Voltage Variable PIN Diode Atten

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE70A2002-ND
Product Name Attenuators
Attenuation 0.0 to 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details