Pasternack Attenuators PE7089-0

Description
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7089-0-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7089-0-ND
Attenuators 6099-PE7089-0-ND
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 1W Module

RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7089-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-0
Attenuators PE7089-0
RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7089-0-ND PE7089-0
Product Name Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details