DigiKey Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 24
Product Name Notes
"MJ 10P10C HORIZONTAL 6"" THROUGH"
"MJ 8P8C VERTICAL 6"" THROUGH HOLE"
4P4C MOD JACK BLACK R/A TH TOP T
6P4C SOCKET RIGHT ANGLE NO FLANG
6P4C SOCKET VERTICAL NO FLANGE U
6P6C MOD JACK BLACK R/A TH TOP T
6P6C MOD JACK GREY OFFSET TOP LA
6P6C MOD JACK LOW PROFILE BLACK
6P6C SOCKET RIGHT ANGLE NO FLANG
6P6C SOCKET VERTICAL NO FLANGE U
8P8C MODULAR RJ45 JACK, RIGHT AN
8P8C MODULAR RJ45 JACK, VERTICAL
8P8C SOCKET RIGHT ANGLE NO FLANG
8P8C SOCKET VERTICAL NO FLANGE S
8P8C SOCKET VERTICAL NO FLANGE U
ACCY FACEPLATE ADAPTER
ADAPTER ETHERCON CAT5 CABLE TO C
ADAPTER ETHERCON CAT6A CABLE TO
BAYONET LOCK, RJ45, PLUG SET (DO
BAYONET LOCK, RJ45, RECEPTACLE
BOOT SNAGLESS RJ45 LSZH 5.5MM
BOOT SNAGLESS RJ45 LSZH 6.5MM
BOOT SNGLS BLK 4.5MM 1=50PCS
BOOT SNGLS BLK 5.0MM 50 PAK
BOOT SNGLS BLK 5.5MM 1=1PC
BOOT SNGLS BLK 6.0MM
BOOT SNGLS BLU 4.5MM 50 PAK
BOOT SNGLS BLU 6.0MM 50 PAK
BOOT SNGLS BLU 6.5MM 50 PAK
BOOT SNGLS DGRAY 4.5MM 50 PAK
BOOT SNGLS DGRY 5.0MM 50 PAK
BOOT SNGLS DGRY 6.0MM
BOOT SNGLS DGRY 6.5MM 50 PAK
BOOT SNGLS RED 4.5MM 50 PAK
BOOT SNGLS RED 6.0MM 50 PAK
BOOT SNGLS RED 6.5MM
BOOT SNGLS RJ45 LSZH 7MM
CABLE CONNECTOR CARRIER ETHERCON
CABLE CONNECTOR CARRIER X SERIES
CABLE CONNECTOR ETHERCON CAT6A -
CABLE END ETHERCON CAT6 - FIELD
CAT6A CLASS EA STP FIELD-TERMINA
CAT6A CLASS EA UTP FIELD-TERMINA
CAT6A SHIELDED IN-LINE DIN-RAIL
CAT8 STP CLASS 1 FIELD-TERMINATI
CONN JACK 1PORT PCB
CONN JACK 1PORT SURFACE MOUNT
CONN JACK 2PORT PANEL MOUNT
CONN JACK 2PORT PCB
CONN JACK 4PORT PCB
CONN MOD JACK 8P8C R/A
Connector Boot For MRJ Series RJ Plug
Connector Cap (Cover), Dust For MRJ Series Receptacle
Connector Hood For RJ45 Plugs
Connector Lock For RJ45 Connectors
Connector Lock For RJ45 Plugs
Connector Strain Relief For Cat6 Modular RJ45 Plugs
Connector Strain Relief For Cat8 Modular RJ45 Plugs
CONNECTOR, MODULAR JACK
DUST COVER FOR RUGGED RJ'S
GEN2 RUGGED RJ45 RECEPTACLE CAT6
GEN2 RUGGED RJ45 RECEPTACLE, IP6
GEN2 RUGGED STANDARD RJ RECEPTAC
HARSH MRJR SERIES CAT 5E RUGGED
HARSH MRJR SERIES CAT5E RUGGED M
HARSH RJ45, 4 PORTS, IP67, VERTI
HARSH RJ45, CAT6A, IP67, RIGHT A
HARSH RJ45, IP67, 4 PORTS, VERTI
HARSH RJ45, IP67, PANEL MOUNT, C
HARSH RJ45, IP67, PANEL MOUNT, R
HARSH RJ45, IP67, RIGHT ANGLE, W
Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Unshielded
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) Straight Shielded
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) Vertical Unshielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) User Selectable Unshielded Cat6a
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Jack Modular Connector 8p8c 90° Angle (Right) Unshielded
LATCH LOCK, RJ45 PLUG SET (DOES
LATCH LOCK, RJ45 RECEPTACLE, WIT
Modular Adapter Connector Plug, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded
Modular Adapter Connector Plug, 8p8c (RJ45) To Jack, 8p8c (RJ45)
Modular Connector Position
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Unshielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Shielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Unshielded
MRJ GEN1 RUGGED RJ45, 8 POS. R/A
MRJ SERIES, PANEL GASKET, CONDUC
MRJ258A21BP-MRJSERIE SPANELGASKET
MRJR HEAVY DUTY RJ45 DUST COVER
MRJR SERIES CAT 6A RUGGED
MRJR5480BF-RGGDRJ45G EN2VTNOLED
MRJR5A8001-RGGDRJ45G EN2RAONPCB
MRJR638101-RGGDRJ45G EN2EMIFLTRED
OCTIS PLUG KIT RJ45 COD L
Pair Modular Wiring Block Connector Screw Holes 110 Punch Down
PANEL GASKETS FOR RUGGED RJ
Plug Modular Connector 10p10c (RJ50) Position Shielded IDC
Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded IDC
Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded Solder
Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded IDC
Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded IDC
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded IDC
Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6 IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat6a IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat8 IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded IDC
PLUG RJ45 L
PLUG RJ45 R
RECEPTACLE ETHERCON CAT5 A SERIE
RECEPTACLE ETHERCON CAT5 B SERIE
RECEPTACLE ETHERCON CAT5 D SERIE
RECEPTACLE ETHERCON CAT5E A SERI
RECEPTACLE ETHERCON CAT5E B SERI
RECEPTACLE ETHERCON CAT5E D SERI
RECEPTACLE ETHERCON CAT6 D SERIE
RECEPTACLE ETHERCON CAT6A D SERI
RECEPTACLE ETHERCON TOP AIRTIGHT
RECTANGULAR PUSH PULL RJ IP67, N
RJ45 8P8C MOD JACK BLACK R/A TH
RJ45 8P8C MOD JACK YELLOW R/A TH
RJ45 8P8C SCREENED MOD JACK RA T
RJ45 COVERS FOR JACKS
RJ45 COVERS FOR PLUGS
RUGGED RJ45, GEN 2, RIGHT ANGLE
RUGGED RJ45, GEN 2, VERTICAL, WI
RUGGED RJ45,GEN2,RIGHTANGLE
SNAGLESS BOOT 5.0MM BLUE 50PK
SNAGLESS BOOT 5.0MM RED 50PK
SPE IP20 JACK, LATCH LOCK, PCB V
SPE IP20 PLUG, LATCH LOCK, IDC,
SPE IP20 PLUG, LATCH LOCK, SOLDE
SPE IP20 RECEPTACLE, LATCH LOCK,
TERMINATOR ISDN RJ45(8X8)

<< Prev Next >>