etherCON RJ45 Connector
RECEPTACLE ETHERCON CAT5E B SERI
Modular Connectors / Ethernet Connectors RECP CAT5e B series shielded - PCBH
CONNECTOR, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NE8FBH-C5-S | 6473-NE8FBH-C5-S-ND | NE8FBH-C5-S | 82Y7054 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Neutrik |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Category | Modular Connector and RJ Connector | |||
| Mounting | Through Hole | Panel Mount | Through Hole Mount | |
| Gender | Female / Jack |