Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Rugged RJ45, Right Angle on PCB, no LED'
RUGGED RJ45 JACK, R/A 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Rugged RJ45 R/A
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ5A8001-ND | MRJ5A8001 | 49X2718 | MRJ5A8001 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rugged Rj45 Jack, R/a 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Board Mounted | PCB Mount | ||
| Geometry | Right Angle | Right Angle |