Rugged RJ45, Right angle, LED's
Connector
Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded
Conn Modular Jack RCP 10 POS 1.27mm Solder RA Thru-Hole 10 Terminal 1 Port Product overview: MRJ53A001 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ53A001 can be used for catalog matching and distributor lookup.
RUGGED RJ50 JACK, R/A, 10P10C, 1PORT, TH; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ53A001 | MRJ53A001 | MRJ53A001-ND | 2022-MRJ53A001 | 49X2744 | MRJ53A001 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | Rugged Rj50 Jack, R/a, 10P10C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Category | Modular Connector and RJ Connector | |||||
| Mounting | Panel Mount, Flange (2 Hole); Through Hole | Panel Mount | ||||
| Geometry | Right Angle | Right Angle |