Rugged RJ45, Right angle, LED's
RJ11 Modular Jack, 8 Pos, Solder, RA, Panel Mount, 1 Port Product overview: MRJ5384M1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5384M1 can be used for catalog matching and distributor lookup.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Modular Connectors / Ethernet Connectors 8P R/A Modular Jack PCB Tail M3 x 0.5
RUGGED RJ45 JACK, R/A, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ5384M1 | 2022-MRJ5384M1 | MRJ5384M1-ND | MRJ5384M1 | 12T7832 |
| Product Name | Modular Connectors / Ethernet Connectors | Electronic Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Category | Modular Connector and RJ Connector | ||||
| Mounting | Panel Mount, Flange (2 Hole); Through Hole | Panel Mount | |||
| Gender | Female / Jack |