RECEPTACLE ETHERCON B SER
etherCON RJ45 Connector
RECEPTACLE ETHERCON CAT5 B SERIE
RJ45 CONN, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Panel Mount, Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors PCB VERT RECEPT NICKEL RING
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NE8FBV | NE8FBV | 6473-NE8FBV-ND | 83C7897 | NE8FBV |
| Product Name | Connectors Audio & Video, XLR Plugs & Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Conn, Jack, 8P8C, 1Port, Th; Modular Connector Type Neutrik | Modular Connectors / Ethernet Connectors |
| Gender | Female / Jack | Female / Jack | |||
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Category | Modular Connector and RJ Connector |