Neutrik NE8FDV-TOP RJ45 Connector
RECEPTACLE ETHERCON CAT5 D SERIE
etherCON RJ45 Connector
Modular Connectors / Ethernet Connectors CAT5 D PCB Panel Mnt Rcpt Nickel TOP
CONNECTOR, RJ45, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP65; Connector Mounting:Panel Mount RoHS Compliant: Yes
ETHERCON D CHASSIS V TOP; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP65; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1974998 | 6473-NE8FDV-TOP-ND | NE8FDV-TOP | NE8FDV-TOP | 95AC5321 |
| Product Name | Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, Panel; Modular Connector Type Neutrik |
| Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Connector Type | RJ-45 | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Mounting | Pcb mount | Panel Mount, Through Hole | Panel Mount | Panel Mount |