etherCON RJ45 Connector
RECEPTACLE ETHERCON CAT5 A SERIE
CAT5E RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
RECEPTACLE, RJ45; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors VERT PCB RECEPT ALL PLASTIC
Fiber Optic Connector Assemblies
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NE8FAV | NE8FAV | 6473-NE8FAV-ND | 83C7894 | NE8FAV | NE8FAV |
| Product Name | Modular Connectors / Ethernet Connectors | Connectors Unreviewed | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Cat5E Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Neutrik | Modular Connectors / Ethernet Connectors | Fiber Optic Connector Assemblies |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | ||||
| Category | Modular Connector and RJ Connector | |||||
| Mounting | Panel Mount, Through Hole | Through Hole Mount |