Amphenol Corporation Modular Connectors / Ethernet Connectors MRJ53A1M1

Description
Rugged RJ45, Right angle, LED's
Request a Quote Datasheet
Description
Rugged RJ45, Right angle, LED's
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - MRJ53A1M1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJ53A1M1
Modular Connectors / Ethernet Connectors MRJ53A1M1
Rugged RJ45, Right angle, LED's

Rugged RJ45, Right angle, LED's

Buy Now
Singapore, Singapore
Electronic Connector
2022-MRJ53A1M1
Electronic Connector 2022-MRJ53A1M1
Conn Modular Jack RCP 10 POS 1.27mm Solder RA Thru-Hole 14 Terminal 1 Port Product overview: MRJ53A1M1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ53A1M1 can be used for catalog matching and distributor lookup.

Conn Modular Jack RCP 10 POS 1.27mm Solder RA Thru-Hole 14 Terminal 1 Port Product overview: MRJ53A1M1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ53A1M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - MRJ53A1M1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
MRJ53A1M1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJ53A1M1-ND
Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded

Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - MRJ53A1M1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJ53A1M1
Modular Connectors / Ethernet Connectors MRJ53A1M1
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical

Modular Connectors / Ethernet Connectors Rugged RJ45 vertical

Buy Now Datasheet
Rugged Rj50 Jack, R/a, 10P10C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 49X2745 - Newark, An Avnet Company
Chicago, IL, United States
Rugged Rj50 Jack, R/a, 10P10C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
49X2745
Rugged Rj50 Jack, R/a, 10P10C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 49X2745
RUGGED RJ50 JACK, R/A, 10P10C, 1PORT, TH; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

RUGGED RJ50 JACK, R/A, 10P10C, 1PORT, TH; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MRJ53A1M1 2022-MRJ53A1M1 MRJ53A1M1-ND MRJ53A1M1 49X2745
Product Name Modular Connectors / Ethernet Connectors Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rugged Rj50 Jack, R/a, 10P10C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Category Modular Connector and RJ Connector
Mounting Panel Mount, Flange (2 Hole); Through Hole Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data