Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Modular Connectors / Ethernet Connectors Rugged RJ GRN Left YEL Right LEDs 8P Product overview: MRJ5381P1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ5381P1 can be used for catalog matching and distributor lookup.
Rugged RJ45, Right angle, LED's
Connector
RUGGED RJ45 JACK, R/A, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Rugged RJ GRN Left YEL Right LEDs 8P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ5381P1-ND | 2022-MRJ5381P1 | MRJ5381P1 | MRJ5381P1 | 49X2750 | MRJ5381P1 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | Modular Connectors / Ethernet Connectors | Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Mounting | Panel Mount, Flange (2 Hole); Through Hole | Panel Mount | ||||
| Gender | Female / Jack | Female / Jack |