SPE IP67 Connector, SPE IP67 Receptacle, Push Pull Lock, Solder Cup Termination, Without Functional Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEJ6P2M02
SPE 2POS JACK,PSH-PUL,SLDR CUP IP67 W/O BOARDLOCKS
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) Straight Shielded
Connector
ETHERNET CONN, SPE JACK, 2P2C, PANEL; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPEJ6P2M02 | MSPEJ6P2M02 | 664-MSPEJ6P2M02-ND | MSPEJ6P2M02 | 31AK7846 |
| Product Name | SPE IP67 Connector | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Conn, Spe Jack, 2P2C, Panel; Modular Connector Type Amphenol Communications Solutions | |
| Geometry | Right Angle | ||||
| Termination | Solder Pad | ||||
| Voltage Rating | 60 volts | ||||
| Current Rating | 4.0 amps |