MSPE Series, MSPE Series, IP20 Receptacle, Latch-Locking, Vertical PCB Termination, With Boardlock, RoHS Compliant, Amphenol is one of the leading manufacturers of Ethernet connectors. Contact us today for more details of SPE , part number MSPEJ2L0E00
Connector
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) Vertical Unshielded
SPE IP20 RECEPTACLE, LATCH LOCK,
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | MSPEJ2L0E00 | MSPEJ2L0E00 | 664-MSPEJ2L0E00-ND |
| Product Name | MSPE Series | Modular/Ethernet Connector (RJ45, RJ11) Jacks | |
| Connector Type | PC Card Connector | RJ-11; RJ-45; Jack | |
| Termination | PTH | ||
| Voltage Rating | 60 volts |