Amphenol Commercial Products Harsh Connector MRJR54810F

Description
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, LED Green left, Yellow right, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54810F.
Request a Quote Datasheet
Description
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, LED Green left, Yellow right, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54810F.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MRJR54810F - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MRJR54810F
Harsh Connector MRJR54810F
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, LED Green left, Yellow right, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54810F.

Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, LED Green left, Yellow right, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54810F.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-MRJR54810F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-MRJR54810F-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-MRJR54810F-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Buy Now Datasheet
Connectors Modular, MJ/RJ Std Plugs & Jacks - MRJR54810F - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
MRJR54810F
Connectors Modular, MJ/RJ Std Plugs & Jacks MRJR54810F
RUGGED RJ45,VERTICAL

RUGGED RJ45,VERTICAL

Buy Now
Modular Connectors / Ethernet Connectors - MRJR54810F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJR54810F
Modular Connectors / Ethernet Connectors MRJR54810F
Rugged RJ45, Gen 2, vertical, no dust cv

Rugged RJ45, Gen 2, vertical, no dust cv

Buy Now
Rj45 Conn, Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions - 12AC6534 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions
12AC6534
Rj45 Conn, Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions 12AC6534
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; LEDs:With LED RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; LEDs:With LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJR54810F 664-MRJR54810F-ND MRJR54810F MRJR54810F 12AC6534
Product Name Harsh Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors Modular, MJ/RJ Std Plugs & Jacks Modular Connectors / Ethernet Connectors Rj45 Conn, Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector; PC Card Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10602400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details