Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, LED Green left, Yellow right, Tail length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5481MF.
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical Product overview: MRJR5481MF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJR5481MF can be used for catalog matching and distributor lookup.
Rugged RJ45, Gen 2, Vertical, with LED
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
RUGGED RJ45 JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical
RJ45 CONN, JACK, 8P8C, 1PORT, PANEL ROHS COMPLIANT: YES
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJR5481MF | 2022-MRJR5481MF | MRJR5481MF | MRJR5481MF-ND | 49X2699 | 29AK2536 | MRJR5481MF |
| Product Name | Harsh Connector | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Rj45 Conn, Jack, 8P8C, 1Port, Panel Rohs Compliant Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | |||||
| Termination | Vertical PCB Tail |