DigiKey Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 24
Product Name Notes
10/100 FASTJACK
10/100 RJ45 W/PROT I-TEMP G/G LE
10/100 RJ45 W/PROT I-TEMP G/Y LE
10BASE-T TAB-UP FASTJACK
10BASE-T VERTICAL FASTJACK
10G POE TAB-UP FASTJACK
10G VERTICAL FASTJACK
1G RJ45 W/MAG 1X2 I-TEMP G/Y LED
1G RJ45 W/MAG 1X2 I-TEMP Y/G LED
1G RJ45 W/MAG 1X2 TAB-DW G/Y LED
1G RJ45 W/MAG 1X2 TAB-DW Y/G LED
1G RJ45 W/MAG 1X4 I-TEMP G/Y LED
1G RJ45 W/MAG 1X4 I-TEMP Y/G LED
1G RJ45 W/MAG 1X4 TAB-D G/Y LED
1G RJ45 W/MAG 1X4 TAB-D Y/G LED
1G RJ45 W/MAG I-TEMP G(Y)/G(Y) L
1G RJ45 W/MAG I-TEMP VERT G/G LE
1G RJ45 W/MAG I-TEMP VERT Y/G LE
1G RJ45 W/MAG I-TEMP Y/G LED
1G RJ45 W/MAG TAB-DW Y/G LED
1G RJ45 W/MAG TAB-UP Y/G LED
1G RJ45 W/MAG VERT Y/G LED
2.5G RJ45 W/MAG I-TEMP Y/G LED
2.5G RJ45 W/MAG TAB-DW Y/G LED
2.5G RJ45, 1X1, TAB-DOWN, G/G LE
2.5G RJ45, 1X1, TAB-UP, 600MA, E
2.5G RJ45, 1X1, TAB-UP, 600MA, G
5G RJ45 W/MAG I-TEMP Y/G LED
5G RJ45 W/MAG TAB-DW Y/G LED
CMC FASTJACK
CONN JACK 1PORT PCB EXT TEMP
CONN JACK 1PORT PCB
CONN JACK 2PORT PCB
CONN JACK 4PORT PCB
Connector Protective Cap For Panel Jacks
ETHERLATCH B SERIES 8P8C CHASSIS
ETHERLATCH JL SERIES 8P8C PASS-T
GIGABIT FASTJACK
GIGABIT TAB-UP FASTJACK
GIGABIT VERTICAL FASTJACK
HT-X 1X1 +MQS 6PIN RIGHT ANGLE P
HT-X 1X1 +MQS 6PIN VERTICAL PLUG
HT-X 1X1 RIGHT ANGLE PLUG, PCB
HT-X 1X1 VERTICAL PLUG, PCB
HT-X 1X2 RIGHT ANGLE PLUG, PCB
HT-X 2X2 RIGHT ANGLE PLUG, PCB
HT-X 2X2 VERTICAL PLUG, PCB, IP6
HT-X 2X3 RIGHT ANGLE PLUG, PCB
Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Black
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6a
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6a
M12 FIELD ATTACHABLE CONNECTOR,
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Unshielded
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded
Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Locking Ramp
Plug Modular Connector 8p8c (RJ45, Ethernet) Position IDC
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
RJ45 CAT6 COUPLER, 5-PACK
RJ45 COUPLER, CAT6 COUPLER
SHIELDED RJ45 COUPLER, CAT6A
SPE M12 12.5 PCB INSERT, REAR MO
SPE M12 8 MM PCB INSERT, FRONT M
SPE M12 8 MM PCB INSERT, REAR MO
SPE M12 PCB ANGLED SOLDERING INS
SPE M8 SPE PCB INSERT, STRAIGHT,
SPE T1 INDUSTRIAL CONNECTOR, CRI

<< Prev Next >>