The RJ45 Enet Connector, part number 49X2749, is a right-angle modular jack designed for panel mounting with 8 positions (8P8C). It is suitable for applications requiring a robust Ethernet interface, particularly in harsh environments, as it meets IP67 standards for dust and water resistance according to IEC 60529. This connector supports data rates of 10BaseT and 100BaseT Ethernet, making it versatile for various networking applications. Electrical characteristics include a current rating of 1.5A per contact, with a maximum contact resistance of 30 m,Ѷ and insulation resistance of 500 M,Ѷ. The connector can withstand dielectric voltage of 1000/1500 V AC at sea level. Mechanical durability is ensured with a minimum of 2500 mating cycles and resistance to thermal shock, humidity, and vibration. The materials used in the construction are RoHS compliant, featuring phosphor bronze contacts with gold plating, a high-temperature thermoplastic housing, and a die-cast zinc alloy shell. The operating temperature range is from -40°C to +105°C, making it suitable for a wide range of environmental conditions. This connector is ideal for use in medical equipment, ATM machines, military applications, and various communication systems.
Manufacturer: Amphenol ICC (Commercial Products)
Win Source Part Number: 1333982-MRJ5381M1
Category: Connectors, Interconnects>Modula
Packaging: Box
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Material: Polycarbonate (PC)
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 40
Mounting: Panel Mount, Flange (2 Hole); Through Hole
LED Color: Green - Yellow
Tab Direction: Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: MRJ538
RoHS Status: RoHS Compliant
Harsh RJ45, IP67, Right Angle, metric th
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Conn RJ-45 RCP 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Product overview: MRJ5381M1 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-MRJ5381M1 can be used for catalog matching and distributor lookup.
RJ45 ENET CONN, R/A, JACK, 8P8C, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount RoHS Compliant: No
| Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333982-MRJ5381M1 | MRJ5381M1 | MRJ5381M1 | MRJ5381M1-ND | 366-MRJ5381M1 | 49X2749 |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | Rj45 Enet Conn, R/a, Jack, 8P8C, Panel; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector |