DigiKey Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 8P8C RA SHIELD | |
| 8P8C, RA, NO SHIELD, NO LEDS, RE | |
| 8P8C, RA, NO SHIELD, NO LEDS, YE | |
| 8P8C, RA, NO SHIELD, NO LEDS | |
| 8P8C, RA, SHIELD, NO LEDS | |
| 8P8C, RA, SHIELD, WITH LEDS, 3.9 | |
| 8P8C, RA, SHIELD, WITH LEDS | |
| 8P8C, VERTICAL, SHIELD, NO LEDS | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded | |
| RJHSE-338W-01H-CONN- I RJ45 1PORT | |
| RJHSE538003-8P8C RA SHIELD LEDS | |
| RJHSE5380A3-8P8C RA SHIELD LEDS | |
| RJHSE5381A6-8P8C RA SHIELD LEDS | |
| RJHSE538403-8P8C RA SHIELD LEDS | |
| RJHSE5384A6-8P8C RA SHIELD LEDS | |
| RJHSE538503-8P8C RA SHIELD LEDS | |
| RJHSE538506-8P8C RA SHIELD LEDS | |
| RJHSE5385A3-8P8C RA SHIELD LEDS | |
| RJHSE5385A6-8P8C RA SHIELD LEDS | |
| RJHSE538603-8P8C RA SHIELD LEDS | |
| RJHSE538606-8P8C RA SHIELD LEDS | |
| RJHSE5386A6-8P8C RA SHIELD LEDS | |
| RJHSE538A03-8P8C RA SHIELD LEDS | |
| RJHSE538A06-8P8C RA SHIELD LEDS | |
| RJHSE538D06-8P8C RA SHIELD LEDS | |
| RJHSE538G06-8P8C RA SHIELD LEDS | |
| RJHSE538M06-8P8C RA SHIELD LEDS | |
| RJHSE538W01N-8P8CRAS HLDWITHLEDS |
| << Prev | Next >> |