SPE IP20 Plug, SPE IP20 Plug, Latch Lock, Solder, 28 to 18 AWG, 30μin Gold, Cable OD 0.138in to 0.252in, 2 Grommets, Amphenol is one of the leading manufacturers of Ethernet connectors. Contact us today for more details of SPE , part number MSPEP2L02A0
Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded IDC
SPE IP20 PLUG, LATCH LOCK, SOLDE
Connector
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPEP2L02A0 | MSPEP2L02A0 | 664-MSPEP2L02A0-ND | MSPEP2L02A0 |
| Product Name | SPE IP20 Plug | Connectors | Modular/Ethernet Connector (RJ45, RJ11) Plugs | |
| Gender | Male / Plug | |||
| Termination | Solder Pad | |||
| Voltage Rating | 60 volts | 60 volts |