Amphenol Corporation Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJ5484MF

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Request a Quote Datasheet
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - MRJ5484MF-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
MRJ5484MF-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJ5484MF-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - MRJ5484MF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJ5484MF
Modular Connectors / Ethernet Connectors MRJ5484MF
Rugged RJ45, vertical, no dust cvr, LED'

Rugged RJ45, vertical, no dust cvr, LED'

Buy Now
Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 49X2759 - Newark, An Avnet Company
Chicago, IL, United States
Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
49X2759
Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 49X2759
RUGGED RJ45 JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical ; LEDs:With LED RoHS Compliant: Yes

RUGGED RJ45 JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical; LEDs:With LED RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - MRJ5484MF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJ5484MF
Modular Connectors / Ethernet Connectors MRJ5484MF
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cover

Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cover

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJ5484MF-ND MRJ5484MF 49X2759 MRJ5484MF
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount, Flange (2 Hole); Through Hole Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-091LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details