Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Green Left, Bi Color Green/Yellow Right, Tail Length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR538DM1.
Rugged RJ45, Gen 2, Right Angle on PCB,
RUGGED RJ45, GEN 2, RIGHT ANGLE
Modular Connectors / Ethernet Connectors Rugged RJ45, Gen 2, Right Angle on PCB, with LED
Rugged RJ45, Gen 2, Right Angle on PCB, with LED / Box
Modular Connectors / Ethernet Connectors Rugged RJ45, Gen 2, Right Angle on PCB, with LED
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJR538DM1 | MRJR538DM1 | 664-MRJR538DM1-ND | MRJR538DM1 | 90AH0249 | MRJR538DM1 |
| Product Name | Harsh Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rugged Rj45, Gen 2, Right Angle On Pcb, With Led / Box Amphenol Communications Solutions | Connectors |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Right Angle PCB Tail | Through Hole |