Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Yellow Left, Green Right, Tail Length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR538401.
Rugged RJ45, Gen 2, Right Angle on PCB,
Connector
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Modular Connectors / Ethernet Connectors Rugged RJ45 R/A
CONNECTOR, RJ45, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount; LEDs:With LED RoHS Compliant: No
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJR538401 | MRJR538401 | MRJR538401 | MRJR538401-ND | MRJR538401 | 49X2693 |
| Product Name | Harsh Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Connector, Rj45, Jack, 8P8C, Tht; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Right Angle PCB Tail | Through Hole |