MRJ GEN1 RUGGED RJ45, 8 POS. R/A
RggdRJ45Gen1RA
Connector
RJ45 CONN, R/A JACK, 8P8C, 1PORT, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 664-MRJ5381013-ND | MRJ5381013 | MRJ5381013 | 90AH0268 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Conn, R/a Jack, 8P8C, 1Port, Panel; Modular Connector Type Amphenol Communications Solutions | |
| Category | Modular Connector and RJ Connector |