Plug Modular Connector 10p10c (RJ50) Position Shielded IDC
Modular Connectors / Ethernet Connectors 10P10C SHIELDED STRANDED ROUND
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2092-MPS1010RX-1000-ND | MPS1010RX-1000 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Contact Size (AWG) | 26 to 28 AWG | |
| Gender | Male / Plug | |
| Geometry | Straight |