Amphenol Corporation Harsh Connector MRJR5480MF

Description
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5480MF.
Request a Quote Datasheet
Description
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5480MF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MRJR5480MF - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MRJR5480MF
Harsh Connector MRJR5480MF
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5480MF.

Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5480MF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2022-MRJR5480MF
Electronic Connector 2022-MRJR5480MF
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical Product overview: MRJR5480MF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJR5480MF can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors Rugged RJ45 vertical Product overview: MRJR5480MF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJR5480MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - MRJR5480MF-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
MRJR5480MF-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJR5480MF-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - MRJR5480MF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJR5480MF
Modular Connectors / Ethernet Connectors MRJR5480MF
Rugged RJ45, Gen 2, Vertical, no LED

Rugged RJ45, Gen 2, Vertical, no LED

Buy Now
Modular Connectors / Ethernet Connectors - MRJR5480MF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJR5480MF
Modular Connectors / Ethernet Connectors MRJR5480MF
Modular Connectors / Ethernet Connectors Rugged RJ45 vertical

Modular Connectors / Ethernet Connectors Rugged RJ45 vertical

Buy Now Datasheet
Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 49X2697 - Newark, An Avnet Company
Chicago, IL, United States
Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
49X2697
Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 49X2697
RUGGED RJ45 JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

RUGGED RJ45 JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJR5480MF 2022-MRJR5480MF MRJR5480MF-ND MRJR5480MF MRJR5480MF 49X2697
Product Name Harsh Connector Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rugged Rj45 Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector; PC Card Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack
Termination Vertical PCB Tail Through Hole
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data