L-com, Inc.
Modular/Ethernet Connector Accessories
MPC45D70-BLK
Description
BOOT SNGLS RJ45 LSZH 7MM
Request a Quote
Email Supplier
Datasheet
Description
BOOT SNGLS RJ45 LSZH 7MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
5073-MPC45D70-BLK-ND |
|
Product Name
|
Modular/Ethernet Connector Accessories |
|
Connector Type
|
Modular Connector and RJ Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details