Neutrik USA, Inc. connector accessories NE8FAV-C5

Description
Receptacle etherCON CAT5e A series - PCB
Request a Quote Datasheet
Description
Receptacle etherCON CAT5e A series - PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
NE8FAV-C5
connector accessories NE8FAV-C5
Receptacle etherCON CAT5e A series - PCB

Receptacle etherCON CAT5e A series - PCB

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
NE8FAV-C5
Modular Connectors / Ethernet Connectors NE8FAV-C5
etherCON RJ45 Connector

etherCON RJ45 Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6473-NE8FAV-C5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6473-NE8FAV-C5-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6473-NE8FAV-C5-ND
RECEPTACLE ETHERCON CAT5E A SERI

RECEPTACLE ETHERCON CAT5E A SERI

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Neutrik - 82Y7048 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Neutrik
82Y7048
Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Neutrik 82Y7048
CONNECTOR, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NE8FAV-C5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NE8FAV-C5
Modular Connectors / Ethernet Connectors NE8FAV-C5
Modular Connectors / Ethernet Connectors RECP CAT5e A series PCBV, 24mm FP to PCB

Modular Connectors / Ethernet Connectors RECP CAT5e A series PCBV, 24mm FP to PCB

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NE8FAV-C5 NE8FAV-C5 6473-NE8FAV-C5-ND 82Y7048 NE8FAV-C5
Product Name connector accessories Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Connector, Rj45, Jack, 8P8C, Cat5E; Modular Connector Type Neutrik Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount, Square Flange Through Hole Mount Panel Mount
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details