DigiKey Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 10P10C, RA, SINGLE PORT, WITH SH | |
| 4P4C, RA, NO SHIELD | |
| 6P6C, RA, NO SHIELD, 13MM DEPTH | |
| 6P6C, TWO PORT, RA, NO SHIELD, W | |
| 8P8C, CAT5E OVER CAT6, STACKED, | |
| 8P8C, CAT5E, STACKED 2X2, SHIELD | |
| 8P8C, CAT5E, STACKED, SHIELD, WI | |
| 8P8C, CAT6, STACKED, SHIELD, WIT | |
| 8P8C, FULL SHIELD, 1 PORT | |
| 8P8C, NO SHIELD, 1 PORT | |
| 8P8C, RA, 8 PORT, WITH SHIELD EM | |
| 8P8C, RA, CAT5E, 4 PORT, SHIELD, | |
| 8P8C, RA, CAT5E, 4 PORT, SHIELD | |
| 8P8C, RA, CAT5E, 4 PORT, WITH S | |
| 8P8C, RA, CAT5E, 4 PORT, WITH SH | |
| 8P8C, RA, CAT5E, SHIELD, LOW PRO | |
| 8P8C, RA, CAT5E, SHIELD, STANDAR | |
| 8P8C, RA, CAT5E, SMT, SHIELD WIT | |
| 8P8C, RA, CAT6, SHIELD, LOW PROF | |
| 8P8C, RA, CAT6, SHIELD, STANDARD | |
| 8P8C, RA, CAT6, SMT, SHIELD WITH | |
| 8P8C, RA, CAT6, SMT, WITHOUT SHI | |
| 8P8C, RA, CAT6A, SHIELD, LOW PRO | |
| 8P8C, RA, CAT6A, SMT, SHIELD WIT | |
| 8P8C, RA, CAT6A, SMT, WITHOUT SH | |
| 8P8C, RA, NO SHIELD, BLUE HOUSIN | |
| 8P8C, RA, NO SHIELD, NO LEDS, BO | |
| 8P8C, RA, NO SHIELD, RED HOUSING | |
| 8P8C, RA, NO SHIELD | |
| 8P8C, RA, SHIELD WITH NO EMI TAB | |
| 8P8C, RA, THT, LOW PROFILE, SING | |
| 8P8C, SMT, WITH SHIELD, WITH KAP | |
| 8P8C, SMT, WITH SHIELD, WITHOUT | |
| 8P8C, SMT, WITH SHIELD | |
| 8P8C, VERTICAL, CAT5E, NO SHIELD | |
| 8P8C, VERTICAL, CAT5E, SHIELD, N | |
| 8P8C, VERTICAL, CAT5E, SHIELD, W | |
| 8P8C, VERTICAL, CAT6, NO SHIELD, | |
| 8P8C, VERTICAL, CAT6, SHIELD, NO | |
| 8P8C, VERTICAL, CAT6, SHIELD, WI | |
| 8P8C, VERTICAL, CAT6A, SHIELD, N | |
| 8P8C, VERTICAL, CAT6A, SHIELD, W | |
| 8P8C, VERTICAL, NO SHIELD, WITH | |
| 8P8C, VERTICAL, SMT, SHIELD WITH | |
| CAT5 STACKED MODULAR JACK WITH N | |
| CAT5E, 8P8C OVER USB TYPE C, WIT | |
| Jack Modular Connector 10p10c (RJ50) Vertical Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded | |
| Jack Modular Connector 8p8c (ARJ45, Ethernet, Split Pairs) Vertical Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e, Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6, Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| LOW PROFILE CAT5E RJ45 - 2 PORT | |
| LOW PROFILE CAT5E RJ45 - 4 PORT | |
| LOW PROFILE CAT6 RJ45 - 2 PORT W | |
| LOW PROFILE CAT6 RJ45 - 4 PORT W | |
| MODULAR JACK - 2P 8P8C, RA, CAT5 | |
| MODULAR JACK - 2P 8P8C, RA, CAT6 | |
| MODULAR JACK - 8P8C, RA, CAT5E, | |
| MODULAR JACK - 8P8C, RA, CAT6, S | |
| RA, 8P8C, EIGHT PORT, NO SHIELD, | |
| RA, 8P8C, EIGHT PORT, WITH SHIEL | |
| RA, 8P8C, TWO PORT, WITH SHIELD, | |
| RJ COUPLER - CAT5 WITH WALL FRAM | |
| RJ COUPLER - CAT5E WITH WALL FRA | |
| RJ45 COUPLER, CAT 5E, SHIELD | |
| RJ45 COUPLER, CAT3, WITH SHIELD | |
| RJ45 COUPLER, CAT5E, WITH SHIELD | |
| RJ45, RA, SHIELD, LEDS | |
| RJ45, RA, SHIELD, NO LEDS | |
| RJ45, SMT, NO SHIELD, WITH PANEL | |
| RJE1J1440410-VT 4P4C NO SHIELD N | |
| RJE1J1660110-VT 6P6C NO SHIELD N | |
| RJE1J1660410-VT 6P6C NO SHIELD N | |
| RJE1J1880410-VT 8P8C NO SHIELD N | |
| RJE371880400-RJ45 RA NO SHIELD N | |
| RJE371880410-RJ45 RA NO SHIELD L | |
| RJE3718804A0-RJ45 RA NO SHIELD L | |
| RJE3718811B0-RJ45 RA SHIELD LEDS | |
| RJE371881400-RJ45 RA SHIELD NO L | |
| RJE371881410-RJ45 RA SHIELD LEDS | |
| RJE371881440-RJ45 RA SHIELD LEDS | |
| RJE371881450-RJ45 RA SHIELD LEDS | |
| RJE45-188-12D1 | |
| RJE451881451-8P8CVTC AT5ESHLDWITH | |
| RJE451881451-8P8CVTC AT6SHLDWITHL | |
| RJE451881461-8P8CVTC AT5ESHLDWITH | |
| RJE451881461-8P8CVTC AT6SHLDWITHL | |
| RJE4518814G1-8P8CVTC AT5ESHLDWITH | |
| RJE4518814G1-8P8CVTC AT6SHLDWITHL | |
| RJE4518814H1-8P8CVTC AT5ESHLDWITH | |
| RJE4518814H1-8P8CVTC AT6SHLDWITHL | |
| RJE4818814G1-8P8CRAC AT5ESHLDLOWL | |
| RJE581883401-8P8CRAC AT5ESHLDSTDN | |
| RJE581883411-8P8CRAC AT5ESHLDSTDL | |
| RJE581883441-8P8CRAC AT5ESHLDSTDL | |
| RJE581883451-8P8CRAC AT5ESHLDSTDL | |
| RJE581883461-8P8CRAC AT5ESHLDSTDL | |
| RJE581885451-8P8CRAC AT5ESHLDSTDL | |
| RJE581885461-8P8CRAC AT5ESHLDSTDL | |
| RJE5818854G1-8P8CRAC AT5ESHLDSTDL | |
| RJE5818854H1-8P8CRAC AT5ESHLDSTDL | |
| RJE581886401-8P8CRAC AT5ESHLDSTDN | |
| RJE581886411-8P8CRAC AT5ESHLDSTDL | |
| RJE581886441-8P8CRAC AT5ESHLDSTDL | |
| RJE581886451-8P8CRAC AT5ESHLDSTDL | |
| RJE581886461-8P8CRAC AT5ESHLDSTDL | |
| RJE581886481-8P8CRAC AT5ESHLDSTDL | |
| RJE5818864C1-8P8CRAC AT5ESHLDSTDL | |
| RJE591883401-8P8CRAC AT6SHLDSTDNO | |
| RJE591883411-8P8CRAC AT6SHLDSTDLE | |
| RJE591883441-8P8CRAC AT6SHLDSTDLE | |
| RJE591883451-8P8CRAC AT6SHLDSTDLE | |
| RJE591883461-8P8CRAC AT6SHLDSTDLE | |
| RJE591885451-8P8CRAC AT6SHLDSTDLE | |
| RJE591885461-8P8CRAC AT6SHLDSTDLE | |
| RJE591886401-8P8CRAC AT6SHLDSTDNO | |
| RJE591886411-8P8CRAC AT6SHLDSTDLE | |
| RJE591886441-8P8CRAC AT6SHLDSTDLE | |
| RJE591886451-8P8CRAC AT6SHLDSTDLE | |
| RJE591886461-8P8CRAC AT6SHLDSTDLE | |
| SINGLE PORT CAT 5E, MODULAR JACK | |
| SINGLE PORT MODULAR JACK - RIGHT | |
| SINGLE PORT MODULAR JACK - VERTI | |
| SINGLE PORT, 6P6C, R/A, UNSHIELD | |
| SINGLE PORT, 6P6C, VERTICAL, UNS | |
| SINGLE PORT, 8P8C, R/A, SHIELDED | |
| SINGLE PORT, 8P8C, VERTICAL, UNS | |
| STACKABEL MODULAR JACK- RIGHT AN | |
| STACKED RJ45 OVER 2 NOS USB TYPE | |
| STACKED RJ45 OVER HDMI , WITH LE | |
| STACKED RJ45 OVER HDMI , WITHOUT | |
| STACKED RJ45 OVER USB4 , WITH LE | |
| STACKED RJ45 OVER USB4 , WITHOUT | |
| STACKED, 8P8C, RJ OVER USB TYPE | |
| STACKED, RJ OVER ONE USB TYPE A | |
| STACKED, RJ OVER TWO USB TYPE A, | |
| STACKED, RJ OVER TWO USB TYPE A | |
| STACKED, RJ OVER USB TYPE A, 2.0 | |
| STANDARD PROFILE CAT5 RJ45 - 1 P | |
| STANDARD PROFILE CAT5E RJ45 - 4 | |
| STANDARD PROFILE CAT6 RJ45 - 4 P | |
| STANDARD PROFILE, 2X4 CAT 6 CONN | |
| STANDARD PROFILE, 2X4 CAT5E CONN | |
| STANDARD PROFILE, TAB DOWN CAT5E | |
| STANDARD PROFILE, TAB DOWN CAT6 | |
| VERTICAL, 8P8C, SMT, NO SHIELD |
| << Prev | Next >> |