Neutrik USA, Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs NE8MC6-MO

Description
CABLE END ETHERCON CAT6 - FIELD
Request a Quote Datasheet
Description
CABLE END ETHERCON CAT6 - FIELD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 6473-NE8MC6-MO-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
6473-NE8MC6-MO-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 6473-NE8MC6-MO-ND
CABLE END ETHERCON CAT6 - FIELD

CABLE END ETHERCON CAT6 - FIELD

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
NE8MC6-MO
Modular Connectors / Ethernet Connectors NE8MC6-MO
etherCON RJ45 Connector

etherCON RJ45 Connector

Buy Now
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Connector Type Neutrik - 61T7705 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Connector Type Neutrik
61T7705
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Connector Type Neutrik 61T7705
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Connector Type:RJ45; Product Range:etherCON Series; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Positions ; No. of Ports:1Ports; LAN Category:Cat6; Contact Termination Type:CrimpRoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Connector Type:RJ45; Product Range:etherCON Series; Gender:Plug; No. of Contacts:8Contacts; No. of Positions:8Positions; No. of Ports:1Ports; LAN Category:Cat6; Contact Termination Type:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NE8MC6-MO - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NE8MC6-MO
Modular Connectors / Ethernet Connectors NE8MC6-MO
Modular Connectors / Ethernet Connectors CABLE END CAT6

Modular Connectors / Ethernet Connectors CABLE END CAT6

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NE8MC6-MO-ND NE8MC6-MO 61T7705 NE8MC6-MO
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Connector Type Neutrik Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers