Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Rugged RJ45, Gen 1, Right Angle
Modular Connectors / Ethernet Connectors Rugged RJ45 R/A
RUGGED RJ45 JACK, R/A 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ5A8101-ND | MRJ5A8101 | MRJ5A8101 | 49X2719 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rugged Rj45 Jack, R/a 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions |
| Category | Modular Connector and RJ Connector |