The Amphenol MRJ series RJ45 connector, specifically part number 28T0016, is designed for use in harsh environments, providing a standard RJ45 interface suitable for Ethernet/IP applications. It features an IP67 rating, ensuring protection against dust and water ingress, making it ideal for demanding conditions such as medical equipment, military vehicles, and outdoor communication systems. This connector supports data rates of 10BaseT and 100BaseT Ethernet, with a current rating of 1.5A per contact and a maximum contact resistance of 30 m,Ѷ. It is constructed from RoHS compliant materials, including a high-temperature thermoplastic housing and phosphor bronze contacts with gold plating. The connector is rated for operating temperatures between -40° to +105° C and can withstand thermal shock, humidity, and vibration. The MRJ connector series offers various termination styles, including right angle and vertical PCB tail options, and includes features such as dust covers and LED options. It is suitable for PCB thicknesses ranging from 1.57 to 3.18 mm and is designed for a mating cycle life of up to 2500 cycles.
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Rugged RJ45, rght angl on PCB/RA RJ45,no
Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
SOCKET, RJ45, TO RJ45; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 664-MRJ578001-ND | MRJ578001 | MRJ578001 | 7256064 | 28T0016 |
| Product Name | Modular/Ethernet Connector Adapters | Modular Connectors / Ethernet Connectors | Ethernet Connectors | Socket, Rj45, To Rj45; Modular Connector Type Amphenol Communications Solutions | |
| Category | Modular Connector and RJ Connector |