Amphenol Commercial Products Harsh Connector MRJR5380M1

Description
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5380M1.
Request a Quote Datasheet
Description
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5380M1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MRJR5380M1 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MRJR5380M1
Harsh Connector MRJR5380M1
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5380M1.

Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5380M1.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - MRJR5380M1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
MRJR5380M1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJR5380M1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - MRJR5380M1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJR5380M1
Modular Connectors / Ethernet Connectors MRJR5380M1
Rugged RJ45, Gen 2, Right Angle on PCB,

Rugged RJ45, Gen 2, Right Angle on PCB,

Buy Now
Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 49X2686 - Newark, An Avnet Company
Chicago, IL, United States
Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
49X2686
Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 49X2686
RUGGED RJ45 JACK, R/A, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

RUGGED RJ45 JACK, R/A, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MRJR5380M1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJR5380M1
Modular Connectors / Ethernet Connectors MRJR5380M1
Modular Connectors / Ethernet Connectors Rugged RJ45 R/A

Modular Connectors / Ethernet Connectors Rugged RJ45 R/A

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJR5380M1 MRJR5380M1-ND MRJR5380M1 49X2686 MRJR5380M1
Product Name Harsh Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; PC Card Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Geometry Right Angle Right Angle Right Angle
Termination Right Angle PCB Tail Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10200402AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details