Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Rugged RJ45, Gen 1, Vertical
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cvr, No LED Product overview: MRJ54800F from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-MRJ54800F can be used for catalog matching and distributor lookup.
SEALED ETHERNET, RJ45, JACK, 8POS, THT; NO. OF CONTACTS:8 CONTACT; GENDER:JACK; CONNECTOR TYPE:RJ45; PRODUCT RANGE:MRJ SERIES; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF CONTACTS:8CONTACTS ROHS COMPLIANT: YES
SEALED ETHERNET, RJ45, JACK, 8POS, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
RUGGED RJ45, GEN 1, VERTICAL
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, Vert, No Dust Cvr, No LEDs
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJ54800F-ND | MRJ54800F | 2022-MRJ54800F | 27AC9283 | 49X2756 | 77AJ8645 | MRJ54800F |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Electronic Connector | Sealed Ethernet, Rj45, Jack, 8Pos, Tht; No. Of Contacts Amphenol Communications Solutions | Sealed Ethernet, Rj45, Jack, 8Pos, Tht; Modular Connector Type Amphenol Communications Solutions | Rugged Rj45, Gen 1, Vertical Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||||||
| Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |||
| Mounting | Panel Mount, Flange (2 Hole); Through Hole | THROUGH HOLE MOUNT | Through Hole Mount | Panel Mount | |||
| Gender | Female / Jack | Female / Jack | Female / Jack |