Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Yellow Left, Green Right, Tail Length 2.54mm, Metric Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5384M1.
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Rugged RJ45, Gen 2, Right Angle on PCB,
Connector
RUGGED RJ45 JACK, R/A, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors Rugged RJ45 R/A
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJR5384M1 | MRJR5384M1-ND | MRJR5384M1 | MRJR5384M1 | 49X2692 | MRJR5384M1 |
| Product Name | Harsh Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rugged Rj45 Jack, R/a, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | |||||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Right Angle PCB Tail |