DigiKey Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| "2X RJ45 8P8C, PLATING GOLD 30U""" | |
| "2X RJ45 8P8C, PLATING GOLD 50U""" | |
| 1G SERIES - CAT5E RJ45 - 1 PORT | |
| 2X RJ45 10P10C, PLATING GOLD 30U | |
| 2X RJ45 10P10C, PLATING GOLD 50U | |
| 8P8C, RA, CAT6A, SHIELD, RECESSE | |
| 8P8C, VERTICAL, NO SHIELD, WITH | |
| 8P8C, VERTICAL, SHIELD, NO LEDS, | |
| 8P8C, VERTICAL, SHIELD, SINGLE P | |
| 8P8C, VERTICAL, THR, SHIELD, SIN | |
| CON MOD COUPLER 8P8C TO 8P8C | |
| CONN MOD JACK 8P8C R/A SHIELDED | |
| CONN MOD JACK 8P8C UNSHLD | |
| CONN RJ45 IN-LINE RCPT-RCPT | |
| CONN RJ45 RCPT SQ FLANGE SOLDER | |
| Connector Cap (Cover) For RJF Series Plug | |
| Connector Cap (Cover) For RJF Series Receptacle | |
| Connector Cap (Cover) For RJF TV Series Plug | |
| Connector Cap (Cover) For RJF TV Series Receptacle | |
| Connector Cap (Cover), Dust For RJF EZ Series Receptacle | |
| Connector Cap (Cover), Dust For RJF RB Series Receptacle | |
| Connector Cap (Cover), Dust For RJF Series Receptacle | |
| Connector Gasket, Seal For RJF 544 Series Receptacle | |
| Connector Gasket, Seal For RJF EZ Series Receptacle | |
| Connector Protective Cap For RJF Panel Jacks | |
| Jack Modular Connector 10p10c (RJ50) Vertical Shielded | |
| Jack Modular Connector 10p10c (RJ50) Vertical Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6a | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) | |
| Jack Modular Connector 8p8c Straight Cat5e | |
| Jack Modular Connector 8p8c Vertical Shielded | |
| LOW PROFILE VERTICAL RJ45, THROU | |
| Modular Adapter Connector Jack, 8p8c (RJ45) To PCB Cat5e Unshielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Unshielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 Shielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a Shielded | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6a | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To PCB Cat5e Shielded | |
| ONE G SERIES - CAT5E MODULAR JAC | |
| Plug Housing Housing for Prewired RJ11 Cordset Modular Connector Bayonet Lock | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Black | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Green | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock Silver | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Bayonet Lock | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Lever Lock | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Push-Pull | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Reverse Bayonet Lock | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Green | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Silver | |
| Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded | |
| RJ FIELD SQUARE FLANGE SEALED | |
| RJE881880400-ROHS MOD JACK WITH | |
| RJE881881100-VT SHIELD NO LEDS | |
| RJE881881400-ROHS MOD JACK W/O L | |
| RJE881882400-ROHS MOD JACK W/O L | |
| RJFTV CAP SQUARE FLANGE BLCK ZIN | |
| RJFTV CONNECTOR | |
| RJFTV REDUCED FLANGE JAM NUT CAP | |
| RJFTV SQ FLANGE CAP, NICKEL COAT | |
| RJFTV THRU BULKHEAD JAM NUT NICK | |
| SINGLE PORT MODULAR JACK - VERTI | |
| SINGLE PORT, 8P8C, VERTICAL, SHI | |
| TWO PORT, 6P6C, R/A, UNSHIELD, T | |
| VERTICAL, SHIELD, NO LEDS | |
| VERTICAL, WITHOUT SHIELD, NO LED |
| << Prev | Next >> |