ADAPTER ETHERCON CAT5 CABLE TO C
etherCON RJ45 Connector
Modular Connectors / Ethernet Connectors CABLE COUPLER
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:etherCON Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NE8FF-ND | NE8FF | NE8FF | NE8FF | 83H5385 |
| Product Name | Modular/Ethernet Connector Adapters | Modular Connectors / Ethernet Connectors | Connectors | Modular Connectors / Ethernet Connectors | In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Neutrik |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Coupling / Adapter | Coupling / Adapter | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |