Amphenol Commercial Products Harsh Connector MRJR54800F

Description
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54800F.
Request a Quote Datasheet
Description
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54800F.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MRJR54800F - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MRJR54800F
Harsh Connector MRJR54800F
Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54800F.

Harsh Connector, Rugged Modular Jack 45, Input Output Connector, IP67, Vertical on PCB, 8 Position, no LED, Tail length 2.54mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR54800F.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MRJR54800F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
MRJR54800F
Modular Connectors / Ethernet Connectors MRJR54800F
Rugged RJ45, Gen 2, Vertical, no LED

Rugged RJ45, Gen 2, Vertical, no LED

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-MRJR54800F-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-MRJR54800F-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-MRJR54800F-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

Buy Now Datasheet
Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions - 49X2698 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions
49X2698
Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions 49X2698
SEALED ETHERNET, RJ45, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No

SEALED ETHERNET, RJ45, JACK, 8POS, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MRJR54800F MRJR54800F 664-MRJR54800F-ND 49X2698
Product Name Harsh Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Sealed Ethernet, Rj45, Jack, 8Pos, Panel; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector; PC Card Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data