SPE IP67 Connector, SPE IP67 Receptacle, Push Pull Lock, PCB Right Angle Termination, Without Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEJ6P2B02
SPE 2POS JACK,PSH-PUL,RA PCB IP67 W/O BOARDLOCKS
Connector
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) 90° Angle (Right) Shielded
ETHERNET CONN, SPE R/A JACK, 2P2C, PANEL; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPEJ6P2B02 | MSPEJ6P2B02 | MSPEJ6P2B02 | 664-MSPEJ6P2B02-ND | 31AK7844 |
| Product Name | SPE IP67 Connector | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Conn, Spe R/a Jack, 2P2C, Panel; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Geometry | Right Angle | ||||
| Termination | PTH | ||||
| Voltage Rating | 60 volts |