Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, no LED, Tail Length 3.81mm, Unified Thread, Cat 5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5380B1.
Rugged RJ45, Gen 2, Right Angle on PCB,
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Rugged RJ45, Gen 2, Right Angle on PCB, no LED / Box
Modular Connectors / Ethernet Connectors Rugged RJ45 R/A
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MRJR5380B1 | MRJR5380B1 | MRJR5380B1-ND | 49X2685 | MRJR5380B1 |
| Product Name | Harsh Connector | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rugged Rj45, Gen 2, Right Angle On Pcb, No Led / Box Amphenol Communications Solutions | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector; PC Card Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | |
| Gender | Female / Jack | ||||
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Termination | Right Angle PCB Tail |