6P4C SOCKET VERTICAL NO FLANGE U
MH Connectors MHRJJ64NFV RJ12 Connector
MODJACK VERTICAL PCB 6/4; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; LEDs:Without LED RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4672-MHRJJ64NFV-ND | 8094895 | 14J4167 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Connectors | Modjack Vertical Pcb 6/4; Modular Connector Type Mh Connectors |
| Category | Modular Connector and RJ Connector |