Amphenol Commercial Products Harsh Connector MRJR5385B1

Description
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Green Left, Green Right, Tail Length 3.81mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5385B1.
Request a Quote Datasheet
Description
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Green Left, Green Right, Tail Length 3.81mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5385B1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MRJR5385B1 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MRJR5385B1
Harsh Connector MRJR5385B1
Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Green Left, Green Right, Tail Length 3.81mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5385B1.

Harsh Connector, Rugged Modular Jack RJ45, Input Output Connector, IP67, Right Angle on PCB, 8 Position, LED Green Left, Green Right, Tail Length 3.81mm, Unified Thread, Cat5 compatible, Amphenol is one of the leading manufacturers of Rugged Modular Jack. Contact us today for more details of Rugged Modular Jack , part number MRJR5385B1.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - MRJR5385B1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
MRJR5385B1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks MRJR5385B1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Buy Now Datasheet
Modular Connectors - MRJR5385B1 - 763423-MRJR5385B1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - MRJR5385B1
763423-MRJR5385B1
Modular Connectors - MRJR5385B1 763423-MRJR5385B1
Manufacturer: Amphenol Commercial Products Win Source Part Number: 763423-MRJR5385B1 Series: MRJR Packaging: Box Operating Temperature Range: -40°C ~ 105°C Features: Board Guide Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Material: Phosphor Bronze Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Housing Material: Polycarbonate (PC) Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Panel Mount, Flange (2 Hole); Through Hole LED Color: Green - Green Tab Direction: Down Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Family Name: MRJR Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MRJR5381B1; MRJR5380B1; MRJR5384B1; ; Introduction Date: May 04, 2012 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 763423-MRJR5385B1
Series: MRJR
Packaging: Box
Operating Temperature Range: -40°C ~ 105°C
Features: Board Guide
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Material: Phosphor Bronze
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Housing Material: Polycarbonate (PC)
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Panel Mount, Flange (2 Hole); Through Hole
LED Color: Green - Green
Tab Direction: Down
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Family Name: MRJR
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MRJR5381B1; MRJR5380B1; MRJR5384B1; ;
Introduction Date: May 04, 2012
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
366-MRJR5385B1
Electronic Connector 366-MRJR5385B1
Conn RJ-45 RCP 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Box Product overview: MRJR5385B1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-MRJR5385B1 can be used for catalog matching and distributor lookup.

Conn RJ-45 RCP 8 POS Solder RA Thru-Hole 8 Terminal 1 Port Box Product overview: MRJR5385B1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-MRJR5385B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MRJR5385B1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJR5385B1
Modular Connectors / Ethernet Connectors MRJR5385B1
Modular Connectors / Ethernet Connectors Rugged RJ45 R/A

Modular Connectors / Ethernet Connectors Rugged RJ45 R/A

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJR5385B1 MRJR5385B1-ND 763423-MRJR5385B1 366-MRJR5385B1 MRJR5385B1
Product Name Harsh Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors - MRJR5385B1 Electronic Connector Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; PC Card Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle Right Angle
Termination Right Angle PCB Tail Solder
Unlock Full Specs
to access all available technical data