SPE IP67 Plug, SPE IP67 Plug, Push Pull Lock, Solder Pad, 28 to 18 AWG, Cable OD 0.138in to 0.252in, 3 Grommets, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEP6P22A0
SPE 2POS PLG,SLDR PAD IP67 18-28AWG
Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded Solder
SPE IP67 PLUG, PUSH PULL LOCK, S
ETHERNET CONN, SPE PLUG, 2P2C, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPEP6P22A0 | MSPEP6P22A0 | 664-MSPEP6P22A0-ND | MSPEP6P22A0 | 31AK7847 |
| Product Name | SPE IP67 Plug | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Modular Connector Plugs | Ethernet Conn, Spe Plug, 2P2C, Cable; Modular Connector Type Amphenol Communications Solutions |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Solder Pad | Solder | |||
| Voltage Rating | 60 volts | 60 volts | |||
| Current Rating | 4.0 amps |