SPE IP67 Plug, SPE IP67 Plug, Push Pull Lock, IDC, 26/7 to 25/7 AWG, Cable OD 0.138in to 0.252in, 3 Grommets, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEP6P24A0
SPE 2POS PLG,PSH-PULL,IDC IP67 25/7 - 26/7AWG
Connector
Plug Modular Connector 2P2C Single Pair Ethernet (SPE) Position Shielded IDC
ETHERNET CONN, SPE PLUG, 2P2C, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP67; Connector Mounting:Cable Mount
SPE IP67 PLUG, PUSH PULL LOCK, I
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPEP6P24A0 | MSPEP6P24A0 | MSPEP6P24A0 | 664-MSPEP6P24A0-ND | 31AK7848 | MSPEP6P24A0 |
| Product Name | SPE IP67 Plug | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Ethernet Conn, Spe Plug, 2P2C, Cable; Modular Connector Type Amphenol Communications Solutions | Modular Connector Plugs | |
| Gender | Male / Plug | Male / Plug | ||||
| Termination | IDC | IDC | ||||
| Voltage Rating | 60 volts | 60 volts | ||||
| Current Rating | 4.0 amps |