DigiKey Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| 9073.99.0002 | |
| CAT 5E SHIELDED FIELD | |
| CONN JACK 12PORT PCB | |
| CONN JACK 16PORT PCB | |
| CONN JACK 1PORT PCB | |
| CONN JACK 1PORT SURFACE MOUNT | |
| CONN JACK 2PORT PCB | |
| CONN JACK 4PORT PCB | |
| CONN MOD JACK 8P8C R/A SHIELDED | |
| Connector Cap (Cover) For RJ45 Connectors | |
| Connector Cap (Cover) For RJ45 Receptacles | |
| Connector Coding Keys For | |
| Connector For | |
| Connector Jacketed Cable Seals For RJ45 Plugs | |
| Jack Modular Connector 10p8c 90° Angle (Right) Shielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) User Selectable Unshielded | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3 | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) Straight Unshielded | |
| Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Straight Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded | |
| Jack Modular Connector 8p4c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 45° Angle Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Jack Modular Connector Unshielded Cat6a | |
| MAGNETIC MODULAR JACK, 1X1, 8P8C | |
| MODULAR 1.02MM, 6PIN | |
| Modular Connector Position | |
| MODULAR CONNECTOR RJ-SOCKET SMT | |
| MODULAR CONNECTOR RJ-SOCKET THT | |
| Modular Coupler Connector Jack, 6p6c (RJ11) To Jack, 6p6c (RJ11) Unshielded | |
| MODULAR HEADER, RJ45, USB 2.0, F | |
| MODULAR HEADER, RJ45, USB 3.0, F | |
| MODULAR JACK, SMD, 8P8C, TOP ENT | |
| Modular Splitter Connector Plug, 6p4c (RJ11, RJ14) To Jack (2), 6p4c (RJ11, RJ14) Unshielded | |
| Modular Splitter Connector Plug, 6p6c (RJ11) To Jack (2), 6p6c (RJ11) Unshielded | |
| MODULAR, RJ10, 1.02MM, 4PIN | |
| MODULAR, RJ12, 1.02MM, 6PIN | |
| MODULAR, RJ12, 1.27MM, 6PIN | |
| MODULAR, RJ45, 1,016, 6PIN, | |
| MODULAR, RJ45, 1,016, 8PIN, | |
| MODULAR, RJ45, 1,02, 8PIN, | |
| MODULAR, RJ45, 1,02MM, 8PIN, | |
| MODULAR, RJ45, 1,02MM, 8PIN | |
| MODULAR, RJ45, 1,27, 8PIN, | |
| MODULAR, RJ45, 1,27MM, 8PIN, | |
| MODULAR, RJ45, 1.02, 8PIN, | |
| MODULAR, RJ45, 1.02MM, 8PIN, | |
| MODULAR, RJ45, 1.02MM, 8PIN | |
| MODULAR, RJ45, 1.27MM, 8PIN, | |
| MODULAR, RJ45, 1.27MM, 8PIN | |
| MODULAR, RJ45-PLUG, 8PIN | |
| MODULAR-JACK 8P8C, CAT6 | |
| MPP-PFT-IX-10P-SOL-P -A-COD | |
| MPP-PFT-IX-10P-SOL-P -B-COD | |
| MPP-PFT-IX-WO_INSERT | |
| Plug Modular Connector 10p10c (RJ50) Position Shielded IDC | |
| Plug Modular Connector 10p10c (RJ50) Position Unshielded IDC | |
| Plug Modular Connector 10p8c Position Unshielded IDC | |
| Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded IDC | |
| Plug Modular Connector 6p2c (RJ11) Position Unshielded IDC | |
| Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded IDC | |
| Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded IDC | |
| Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded IDC | |
| SUBASSY FOR 4/4 PCB MOD.JACK B | |
| WIRE MANAGER REPLACEMENT FOR NE8 |
| << Prev | Next >> |