DigiKey Datasheets for Modular Connectors and RJ Connectors

Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24
Product Name Notes
"RJMG 1X1 TAB UP 10/100 30U"" W/O"
"RJMG 1X1 TAB UP 10/100 6U"" W/O L"
1X1 10/100 RJMG
1X1 10/100 WITHOUT LEDS
1X1 10/100
1X1 RJMAG 10/100 WITH LED
1X1 RJMAG 10/100, WITH LED OPTIO
1X1 RJMG PART, 10/100
1X1, 10/100 WITH SMT TYPE
1X4 10/100 RJMAG PART
2X1 10/100 RJMG
6P6C, RA, NO SHIELD, NO LEDS
6P6C, RA, SHIELD, NO LEDS
8P8C, RA, SHIELD, NO LEDS, 2 POR
8P8C, RA, SHIELD, NO LEDS, LOW P
8P8C, RA, SHIELD, WITH LEDS, 2 P
8P8C, RA, SHIELD, WITH LEDS, LOW
8P8C, SMT, NO SHIELD, 1 PORT, GR
8P8C, SMT, NO SHIELD, 1 PORT, RE
8P8C, SMT, NO SHIELD, 1 PORT, YE
8P8C, SMT, SHIELDED, 1 PORT, NO
8P8C, THR, RA, SHIELD, NO LEDS,
8P8C, THR, RA, SHIELD, WITH LEDS
8P8C, VERTICAL, NO SHIELD, WITH
8P8C, VERTICAL, SHIELD, NO LEDS,
8P8C, VERTICAL, SHIELD, NO LEDS
8P8C, VERTICAL, SHIELD, SINGLE P
8P8C, VERTICAL, SHIELD, WITH LED
CONN JACK 1PORT PCB
CONN MOD JACK 8P8C R/A SHLD
CONN MOD JACK 8P8C R/A UNSHLD
EOL CONFIRMED BY PM(RJMG1K421114
GT262 SERIES 10/100 BASE-T SINGL
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger
RJ45 1X1 10/100 BASE TYPE WITH F
RJAMG 10/100 STACK SIGNLE USB 2.
RJAMG 1X1, 10/100, SMT TYPE, NO
RJAMG 1X1, 10/100
RJHSEN080-8P8CVTNOSH LDNOLEDS
RJHSEN380-8P8CVTSHLD NOLEDS
RJHSEN380A1-8P8CVTSH LDNOLEDS
RJHSEN381A1-8P8CVTSH LDWITHLEDS
RJHSEN384A1-8P8CVTSH LDWITHLEDS
RJHSEN385-8P8CVTSHLD WITHLEDS
RJHSEN385A1-8P8CVTSH LDWITHLEDS
RJHSEN386-8P8CVTSHLD WITHLEDS
RJHSEN386A1-8P8CVTSH LDWITHLEDS
RJHSENP80-8P8CVTSHLD NOLEDS
RJHSENP80A1-8P8CVTSH LDNOLEDS
RJHSENP81-8P8CVTSHLD WITHLEDS
RJHSENP81A1-8P8CVTSH LDWITHLEDS
RJHSENP84-8P8CVTSHLD WITHLEDS
RJHSENP84A1-8P8CVTSH LDWITHLEDS
RJHSENP85-8P8CVTSHLD WITHLEDS
RJHSENP85A1-8P8CVTSH LDWITHLEDS
RJHSENP86-8P8CVTSHLD WITHLEDS
RJHSENP86A1-8P8CVTSH LDWITHLEDS
RJMAG 10/100 CONNECTOR
RJMAG 1X1 10/100 WITH LED
RJMAG 1X1 10/100 WITH SMT TYPE
RJMAG 1X1, 10/100 WITH LED OPTIO
RJMAG 2X1, 10/100, WITH LOWER CU
RJMAG 2X4 10/100,
RJMG 10/100 G&Y 1KPF SP
RJMG 10/100 STACK SINGLE USB 2.0
RJMG 1X1 10/100 W/LED G/Y
RJMG 1X1 10/100
RJMG 1X1 TAB UP, 10/100 BASE-T
RJMG 1X1, 10/100, TAB DONW, NO
RJMG 1X1, 10/100, TAB DONW, WITH
RJMG 1X1, 10/100, TAB UP, NO LED
RJMG 1X1, 10/100, TAB UP, WITH L
RJMG 1X1, 10/100, TAB UP,WITH LE
RJMG 1X1, 10/100, WITH LEDS, G/
RJMG 1X1, 10/100,WITH LEDS, G/Y
RJMG 1X2 TAB DOWN 10/100
RJMG 1X4 TAB DOWN 10/100
RJMG 2X2, 10/100, WITH LEDS
RJMG CONN.10/100
RJMG SINGLE CONN 10/100
RJMG SINGLE PORT 10/100 BASE-T
RJMG STACK SINGLE USB 2.0
RJMG STANDING, 10/100 , OHNE LED
RJMG,10/100 TAB-UP,1:1 RATIO W/
RJMG,10/100TAB-UP,1: 1 RATIO W/ P
RJMG1C8009101BR
RJMG1C8449141CR
RJMG1C8669141CR
RJMG1K221F101DR
RJMG1K8118154DR
RJMG1K8128154DR
RJMG1K90071516T
RJMG1KN211142ET
RJMG1KN218101CR
RJMG1S1218151ER
SINGLE PORT SURFACE MOUNT MODULA
SINGLE PORT, 6P4C, R/A, SHIELDED
SINGLE PORT, 6P4C, R/A, UNSHIELD

<< Prev Next >>