SPE IP67 Receptacle, SPE IP67 Receptacle, Push Pull Lock, PCB Vertical Termination, Boardlock Tails, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of SPE, part number MSPEJ6P2E00
Connector
SPE 2POS JACK,PSH-PUL,VRT PCB IP67 W/BOARDLOCKS
Jack Modular Connector 2P2C Single Pair Ethernet (SPE) Straight Shielded
ETHERNET CONN, SPE JACK, 2P2C, PANEL; Modular Connector Type:SPE Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2P2C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount
| Amphenol Communications Solutions | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPEJ6P2E00 | MSPEJ6P2E00 | MSPEJ6P2E00 | 664-MSPEJ6P2E00-ND | 31AK7845 |
| Product Name | SPE IP67 Receptacle | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Ethernet Conn, Spe Jack, 2P2C, Panel; Modular Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Termination | PTH | ||||
| Voltage Rating | 60 volts |